Vishay Precision Group RES 499K OHM 1% 50PPM 1/2W CMF55499K00FHEB

Description
RES 499Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 499Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1% 50PPM 1/2W - CMF55499K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1% 50PPM 1/2W
CMF55499K00FHEB
RES 499K OHM 1% 50PPM 1/2W CMF55499K00FHEB
RES 499Kohm 1% 50PPM 1/2W

RES 499Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF499KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499KHFTR-ND
Through Hole Resistors CMF499KHFTR-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF499KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499KHFCT-ND
Through Hole Resistors CMF499KHFCT-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Kohm, 500Mw, 1%; Resistance Vishay - 68P8661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Kohm, 500Mw, 1%; Resistance Vishay
68P8661
Metal Film Resistor, 499 Kohm, 500Mw, 1%; Resistance Vishay 68P8661
METAL FILM RESISTOR, 499 KOHM, 500mW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 KOHM, 500mW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 499 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499 Kohm, 500 Mw, 1%; Resistance Vishay
83R8165
Resistor, Metal Film, 499 Kohm, 500 Mw, 1%; Resistance Vishay 83R8165
RESISTOR, METAL FILM, 499 KOHM, 500 MW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 499 KOHM, 500 MW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00FHEB CMF499KHFTR-ND 68P8661
Product Name RES 499K OHM 1% 50PPM 1/2W Through Hole Resistors Metal Film Resistor, 499 Kohm, 500Mw, 1%; Resistance Vishay
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details