Vishay Intertechnology, Inc. RES 499K OHM 1/2W .1% AXIAL CMF55499K00BERE

Description
RES 499Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/2W .1% AXIAL - CMF55499K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W .1% AXIAL
CMF55499K00BERE
RES 499K OHM 1/2W .1% AXIAL CMF55499K00BERE
RES 499Kohm 1/2W .1% AXIAL

RES 499Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55499K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00BERE-ND
Through Hole Resistors CMF55499K00BERE-ND
499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5558
Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5558
Resistor,Metal Film,499KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,499KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00BERE CMF55499K00BERE-ND 41C5558
Product Name RES 499K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details