Vishay Intertechnology, Inc. Metal Film Resistors - CMF5548R700FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 48.7ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 48.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5548R700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5548R700FKEB
Metal Film Resistors - CMF5548R700FKEB
Metal Film Resistors - Through Hole 1/4watt 48.7ohms 1%

Metal Film Resistors - Through Hole 1/4watt 48.7ohms 1%

Supplier's Site
Through Hole Resistors - CMF5548R700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548R700FKEB-ND
Through Hole Resistors CMF5548R700FKEB-ND
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 48.7 1% T-1 Eb E3 Vishay - 48P6838 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7 1% T-1 Eb E3 Vishay
48P6838
Cmf-55 48.7 1% T-1 Eb E3 Vishay 48P6838
CMF-55 48.7 1% T-1 EB e3

CMF-55 48.7 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548R700FKEB CMF5548R700FKEB-ND 48P6838
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 48.7 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers