Vishay Intertechnology, Inc. Through Hole Resistors CMF5548R700FHEB

Description
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF48.7HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF48.7HFTR-ND
Through Hole Resistors CMF48.7HFTR-ND
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF48.7HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF48.7HFCT-ND
Through Hole Resistors CMF48.7HFCT-ND
48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7 OHM 1/2W 1% AXIAL - CMF5548R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/2W 1% AXIAL
CMF5548R700FHEB
RES 48.7 OHM 1/2W 1% AXIAL CMF5548R700FHEB
RES 48.7ohm 1/2W 1% AXIAL

RES 48.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 48.7 1% T-2 Eb E3 Vishay - 68P8536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 48.7 1% T-2 Eb E3 Vishay
68P8536
Cmf-55 48.7 1% T-2 Eb E3 Vishay 68P8536
CMF-55 48.7 1% T-2 EB e3

CMF-55 48.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF48.7HFTR-ND CMF5548R700FHEB 68P8536
Product Name Through Hole Resistors RES 48.7 OHM 1/2W 1% AXIAL Cmf-55 48.7 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers