Vishay Intertechnology, Inc. Through Hole Resistors CMF5548K700FKR6

Description
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5548K700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700FKR6-ND
Through Hole Resistors CMF5548K700FKR6-ND
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/2W 1% AXIAL - CMF5548K700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W 1% AXIAL
CMF5548K700FKR6
RES 48.7K OHM 1/2W 1% AXIAL CMF5548K700FKR6
RES 48.7Kohm 1/2W 1% AXIAL

RES 48.7Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5425
Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5425
Resistor,Metal Film,487KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,487KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5548K700FKR6-ND CMF5548K700FKR6 41C5425
Product Name Through Hole Resistors RES 48.7K OHM 1/2W 1% AXIAL Resistor,metal Film,487Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details