Vishay Intertechnology, Inc. RES 48.7K OHM 1/2W 1% AXIAL CMF5548K700FHEK

Description
RES 48.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/2W 1% AXIAL - CMF5548K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/2W 1% AXIAL
CMF5548K700FHEK
RES 48.7K OHM 1/2W 1% AXIAL CMF5548K700FHEK
RES 48.7Kohm 1/2W 1% AXIAL

RES 48.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5548K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5548K700FHEK-ND
Through Hole Resistors CMF5548K700FHEK-ND
48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5548K700FHEK CMF5548K700FHEK-ND
Product Name RES 48.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers