Vishay Intertechnology, Inc. RES 487 OHM 1/2W 1% AXIAL CMF55487R00FHEK

Description
RES 487ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/2W 1% AXIAL - CMF55487R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/2W 1% AXIAL
CMF55487R00FHEK
RES 487 OHM 1/2W 1% AXIAL CMF55487R00FHEK
RES 487ohm 1/2W 1% AXIAL

RES 487ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487R00FHEK-ND
Through Hole Resistors CMF55487R00FHEK-ND
487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 487 1% T-2 Ek E3 Vishay - 68P8562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 487 1% T-2 Ek E3 Vishay
68P8562
Cmf-55 487 1% T-2 Ek E3 Vishay 68P8562
CMF-55 487 1% T-2 EK e3

CMF-55 487 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487R00FHEK CMF55487R00FHEK-ND 68P8562
Product Name RES 487 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 487 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details