Vishay Intertechnology, Inc. RES 487K OHM 1/2W 1% AXIAL CMF55487K00FHBF

Description
RES 487Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/2W 1% AXIAL - CMF55487K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/2W 1% AXIAL
CMF55487K00FHBF
RES 487K OHM 1/2W 1% AXIAL CMF55487K00FHBF
RES 487Kohm 1/2W 1% AXIAL

RES 487Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55487K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55487K00FHBF-ND
Through Hole Resistors CMF55487K00FHBF-ND
487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 88F3038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
88F3038
Resistor,metal Film,4.87Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 88F3038
Resistor,Metal Film,4.87MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.87MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55487K00FHBF CMF55487K00FHBF-ND 88F3038
Product Name RES 487K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.87Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details