Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R500FKR670

Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKR670-ND
Through Hole Resistors CMF5547R500FKR670-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FKR670
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKR670
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 47.5 1% T-1 Re6 Vishay - 68P8416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 47.5 1% T-1 Re6 Vishay
68P8416
Cmf-55-70 47.5 1% T-1 Re6 Vishay 68P8416
CMF-55-70 47.5 1% T-1 RE6

CMF-55-70 47.5 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKR670-ND CMF5547R500FKR670 68P8416
Product Name Through Hole Resistors RES 47.5 OHM 1/2W 1% AXIAL Cmf-55-70 47.5 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details