Vishay Intertechnology, Inc. RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKEB70

Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/2W 1% AXIAL - CMF5547R500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/2W 1% AXIAL
CMF5547R500FKEB70
RES 47.5 OHM 1/2W 1% AXIAL CMF5547R500FKEB70
RES 47.5ohm 1/2W 1% AXIAL

RES 47.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R500FKEB70-ND
Through Hole Resistors CMF5547R500FKEB70-ND
47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 47.5 1% T-1 Eb E3 Vishay - 68P8413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 47.5 1% T-1 Eb E3 Vishay
68P8413
Cmf-55-70 47.5 1% T-1 Eb E3 Vishay 68P8413
CMF-55-70 47.5 1% T-1 EB e3

CMF-55-70 47.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R500FKEB70 CMF5547R500FKEB70-ND 68P8413
Product Name RES 47.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 47.5 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details