Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R000JKEA

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000JKEA-ND
Through Hole Resistors CMF5547R000JKEA-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1/2W 5% AXIAL - CMF5547R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 5% AXIAL
CMF5547R000JKEA
RES 47 OHM 1/2W 5% AXIAL CMF5547R000JKEA
RES 47ohm 1/2W 5% AXIAL

RES 47ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 47 5% T-1 Ea E3 Vishay - 68P8389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47 5% T-1 Ea E3 Vishay
68P8389
Cmf-55 47 5% T-1 Ea E3 Vishay 68P8389
CMF-55 47 5% T-1 EA e3

CMF-55 47 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000JKEA-ND CMF5547R000JKEA 68P8389
Product Name Through Hole Resistors RES 47 OHM 1/2W 5% AXIAL Cmf-55 47 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers