Metal Film Resistors - Through Hole
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5547R000GKRE | CMF5547R000GKRE-ND | 68P8386 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 47 2% T-1 R36 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 47 ohms |