Vishay Intertechnology, Inc. RES 47 OHM 1/2W 2% AXIAL CMF5547R000GKEK

Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 2% AXIAL - CMF5547R000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 2% AXIAL
CMF5547R000GKEK
RES 47 OHM 1/2W 2% AXIAL CMF5547R000GKEK
RES 47ohm 1/2W 2% AXIAL

RES 47ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000GKEK-ND
Through Hole Resistors CMF5547R000GKEK-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47 2% T-1 Ek E3 Vishay - 68P8385 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47 2% T-1 Ek E3 Vishay
68P8385
Cmf-55 47 2% T-1 Ek E3 Vishay 68P8385
CMF-55 47 2% T-1 EK e3

CMF-55 47 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000GKEK CMF5547R000GKEK-ND 68P8385
Product Name RES 47 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 47 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details