Vishay Intertechnology, Inc. Metal Film Resistors - CMF5547R000FKR639

Description
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5547R000FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R000FKR639
Metal Film Resistors - CMF5547R000FKR639
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%

Metal Film Resistors - Through Hole 1/4watt 47ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF5547R000FKR639CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5547R000FKR639CT-ND
Through Hole Resistors 541-CMF5547R000FKR639CT-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5547R000FKR639TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5547R000FKR639TR-ND
Through Hole Resistors 541-CMF5547R000FKR639TR-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 2W Resistor - 53-CMF5547R000FKR639 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF5547R000FKR639
Through-Hole 2W Resistor 53-CMF5547R000FKR639
Metal Film Resistors - Through Hole 1/2W 47ohms 1% Fusible Product overview: CMF5547R000FKR639 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5547R000FKR639 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 47ohms 1% Fusible Product overview: CMF5547R000FKR639 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5547R000FKR639 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 41C5288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
41C5288
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay 41C5288
CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5547R000FKR639 541-CMF5547R000FKR639CT-ND 53-CMF5547R000FKR639 41C5288
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 2W Resistor Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details