Vishay Intertechnology, Inc. RES 47 OHM 1/2W 1% AXIAL CMF5547R000FKR6

Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 1% AXIAL - CMF5547R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 1% AXIAL
CMF5547R000FKR6
RES 47 OHM 1/2W 1% AXIAL CMF5547R000FKR6
RES 47ohm 1/2W 1% AXIAL

RES 47ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FKR6-ND
Through Hole Resistors CMF5547R000FKR6-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 41C5287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
41C5287
Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay 41C5287
CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

CMF55, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FKR6 CMF5547R000FKR6-ND 41C5287
Product Name RES 47 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details