Vishay Intertechnology, Inc. Through Hole Resistors CMF5547R000FHR6

Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FHR6-ND
Through Hole Resistors CMF5547R000FHR6-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R000FHR6
Metal Film Resistors - CMF5547R000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,47Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5281
Resistor,metal Film,47Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5281
Resistor,Metal Film,47Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FHR6-ND CMF5547R000FHR6 41C5281
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,47Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details