Vishay Intertechnology, Inc. Metal Film Resistors - CMF5547R000FEEK

Description
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5547R000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547R000FEEK
Metal Film Resistors - CMF5547R000FEEK
Metal Film Resistors - Through Hole 1/4watt 47ohms 1%

Metal Film Resistors - Through Hole 1/4watt 47ohms 1%

Supplier's Site
Through Hole Resistors - CMF5547R000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547R000FEEK-ND
Through Hole Resistors CMF5547R000FEEK-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 47R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4559
Res, 47R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4559
RES, 47R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547R000FEEK CMF5547R000FEEK-ND 13AJ4559
Product Name Metal Film Resistors - Through Hole Resistors Res, 47R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details