Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K500DHBF

Description
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500DHBF-ND
Through Hole Resistors CMF5547K500DHBF-ND
47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5547K500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5547K500DHBF
Metal Film Resistors - CMF5547K500DHBF
Metal Film Resistors - Through Hole 1/4watt 47.5Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 47.5Kohms 0.5%

Supplier's Site
Resistor,metal Film,47.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5250
Resistor,metal Film,47.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5250
Resistor,Metal Film,47.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500DHBF-ND CMF5547K500DHBF 41C5250
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,47.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details