Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K500BHEA

Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BHEA-ND
Through Hole Resistors CMF5547K500BHEA-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BHEA
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BHEA
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 47.5K .1% T-2 Ea E3 Vishay - 68P8349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.5K .1% T-2 Ea E3 Vishay
68P8349
Cmf-55 47.5K .1% T-2 Ea E3 Vishay 68P8349
CMF-55 47.5K .1% T-2 EA e3

CMF-55 47.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BHEA-ND CMF5547K500BHEA 68P8349
Product Name Through Hole Resistors RES 47.5K OHM 1/2W .1% AXIAL Cmf-55 47.5K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details