Vishay Intertechnology, Inc. RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BER670

Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/2W .1% AXIAL - CMF5547K500BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/2W .1% AXIAL
CMF5547K500BER670
RES 47.5K OHM 1/2W .1% AXIAL CMF5547K500BER670
RES 47.5Kohm 1/2W .1% AXIAL

RES 47.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K500BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K500BER670-ND
Through Hole Resistors CMF5547K500BER670-ND
47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5243
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5243
Resistor,Metal Film,475KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,475KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K500BER670 CMF5547K500BER670-ND 41C5243
Product Name RES 47.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details