Vishay Intertechnology, Inc. Through Hole Resistors CMF5547K000FKBF

Description
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5547K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000FKBF-ND
Through Hole Resistors CMF5547K000FKBF-ND
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47K OHM 1/2W 1% AXIAL - CMF5547K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 1% AXIAL
CMF5547K000FKBF
RES 47K OHM 1/2W 1% AXIAL CMF5547K000FKBF
RES 47Kohm 1/2W 1% AXIAL

RES 47Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay - 97C8169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay
97C8169
Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay 97C8169
CMF55, 47 kOhm, +/- 1 Percent, 100 ppm

CMF55, 47 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000FKBF-ND CMF5547K000FKBF 97C8169
Product Name Through Hole Resistors RES 47K OHM 1/2W 1% AXIAL Cmf55, 47 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details