Vishay Intertechnology, Inc. RES 47K OHM 1/2W 1% AXIAL CMF5547K000FHEA

Description
RES 47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 1% AXIAL - CMF5547K000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 1% AXIAL
CMF5547K000FHEA
RES 47K OHM 1/2W 1% AXIAL CMF5547K000FHEA
RES 47Kohm 1/2W 1% AXIAL

RES 47Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5547K000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5547K000FHEA-ND
Through Hole Resistors CMF5547K000FHEA-ND
47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47K 1% T-2 Ea E3 Vishay - 68P8320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47K 1% T-2 Ea E3 Vishay
68P8320
Cmf-55 47K 1% T-2 Ea E3 Vishay 68P8320
CMF-55 47K 1% T-2 EA e3

CMF-55 47K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5547K000FHEA CMF5547K000FHEA-ND 68P8320
Product Name RES 47K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 47K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details