Vishay Intertechnology, Inc. RES 475 OHM 1/2W 1% AXIAL CMF55475R00FKR6

Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W 1% AXIAL - CMF55475R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 1% AXIAL
CMF55475R00FKR6
RES 475 OHM 1/2W 1% AXIAL CMF55475R00FKR6
RES 475ohm 1/2W 1% AXIAL

RES 475ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00FKR6-ND
Through Hole Resistors CMF55475R00FKR6-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5401
Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5401
Resistor,Metal Film,475Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,475Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FKR6 CMF55475R00FKR6-ND 41C5401
Product Name RES 475 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,475Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers