Vishay Intertechnology, Inc. RES 475 OHM 1/2W 1% AXIAL CMF55475R00FHRE

Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W 1% AXIAL - CMF55475R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W 1% AXIAL
CMF55475R00FHRE
RES 475 OHM 1/2W 1% AXIAL CMF55475R00FHRE
RES 475ohm 1/2W 1% AXIAL

RES 475ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00FHRE-ND
Through Hole Resistors CMF55475R00FHRE-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 475 1% T-2 R36 Vishay - 68P8503 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475 1% T-2 R36 Vishay
68P8503
Cmf-55 475 1% T-2 R36 Vishay 68P8503
CMF-55 475 1% T-2 R36

CMF-55 475 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00FHRE CMF55475R00FHRE-ND 68P8503
Product Name RES 475 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 475 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details