Vishay Intertechnology, Inc. Through Hole Resistors CMF55475R00DHEK

Description
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55475R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00DHEK-ND
Through Hole Resistors CMF55475R00DHEK-ND
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55475R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475R00DHEK
Metal Film Resistors - CMF55475R00DHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 475 .5% T-2 Ek E3 Vishay - 68P8499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475 .5% T-2 Ek E3 Vishay
68P8499
Cmf-55 475 .5% T-2 Ek E3 Vishay 68P8499
CMF-55 475 .5% T-2 EK e3

CMF-55 475 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00DHEK-ND CMF55475R00DHEK 68P8499
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 475 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details