Vishay Intertechnology, Inc. RES 475 OHM 1/2W .5% AXIAL CMF55475R00DHEB

Description
RES 475ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/2W .5% AXIAL - CMF55475R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/2W .5% AXIAL
CMF55475R00DHEB
RES 475 OHM 1/2W .5% AXIAL CMF55475R00DHEB
RES 475ohm 1/2W .5% AXIAL

RES 475ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55475R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475R00DHEB-ND
Through Hole Resistors CMF55475R00DHEB-ND
475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 475 .5% T-2 Eb E3 Vishay - 68P8498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 475 .5% T-2 Eb E3 Vishay
68P8498
Cmf-55 475 .5% T-2 Eb E3 Vishay 68P8498
CMF-55 475 .5% T-2 EB e3

CMF-55 475 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475R00DHEB CMF55475R00DHEB-ND 68P8498
Product Name RES 475 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 475 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details