Vishay Intertechnology, Inc. Metal Film Resistors - CMF55475K00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55475K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55475K00BER6
Metal Film Resistors - CMF55475K00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55475K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55475K00BER6-ND
Through Hole Resistors CMF55475K00BER6-ND
475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5356
Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5356
Resistor,Metal Film,475KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,475KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55475K00BER6 CMF55475K00BER6-ND 41C5356
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,475Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details