Vishay Intertechnology, Inc. RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKR639

Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 5% AXIAL - CMF55470R00JKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF55470R00JKR639
RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKR639
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00JKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00JKR639-ND
Through Hole Resistors CMF55470R00JKR639-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 470 Ohm, +/5 Percent, 100 Ppm Vishay - 41C5349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 470 Ohm, +/5 Percent, 100 Ppm Vishay
41C5349
Cmf55, 470 Ohm, +/5 Percent, 100 Ppm Vishay 41C5349
CMF55, 470 Ohm, +/- 5 Percent, 100 ppm

CMF55, 470 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00JKR639 CMF55470R00JKR639-ND 41C5349
Product Name RES 470 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf55, 470 Ohm, +/5 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details