Vishay Intertechnology, Inc. RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKR6

Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 5% AXIAL - CMF55470R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF55470R00JKR6
RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKR6
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00JKR6-ND
Through Hole Resistors CMF55470R00JKR6-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 73K2253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
73K2253
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 73K2253
Resistor,Metal Film,470Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,470Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00JKR6 CMF55470R00JKR6-ND 73K2253
Product Name RES 470 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details