Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00JKBF

Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00JKBF-ND
Through Hole Resistors CMF55470R00JKBF-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W 5% AXIAL - CMF55470R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 5% AXIAL
CMF55470R00JKBF
RES 470 OHM 1/2W 5% AXIAL CMF55470R00JKBF
RES 470ohm 1/2W 5% AXIAL

RES 470ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C5347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C5347
Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C5347
Resistor,Metal Film,470Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,470Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00JKBF-ND CMF55470R00JKBF 41C5347
Product Name Through Hole Resistors RES 470 OHM 1/2W 5% AXIAL Resistor,metal Film,470Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details