Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00FKR670

Description
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FKR670-ND
Through Hole Resistors CMF55470R00FKR670-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FKR670
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKR670
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 470 1% T-1 Re6 Vishay - 68P8446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 470 1% T-1 Re6 Vishay
68P8446
Cmf-55-70 470 1% T-1 Re6 Vishay 68P8446
CMF-55-70 470 1% T-1 RE6

CMF-55-70 470 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FKR670-ND CMF55470R00FKR670 68P8446
Product Name Through Hole Resistors RES 470 OHM 1/2W 1% AXIAL Cmf-55-70 470 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details