Vishay Intertechnology, Inc. Through Hole Resistors CMF55470R00FKEK39

Description
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55470R00FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FKEK39-ND
Through Hole Resistors CMF55470R00FKEK39-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FKEK39
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKEK39
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 470 1% T-1 Ek E3 Vishay - 68P8444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 470 1% T-1 Ek E3 Vishay
68P8444
Cmf-55-39 470 1% T-1 Ek E3 Vishay 68P8444
CMF-55-39 470 1% T-1 EK e3

CMF-55-39 470 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FKEK39-ND CMF55470R00FKEK39 68P8444
Product Name Through Hole Resistors RES 470 OHM 1/2W 1% AXIAL Cmf-55-39 470 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details