Vishay Intertechnology, Inc. RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKEB

Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 1% AXIAL - CMF55470R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 1% AXIAL
CMF55470R00FKEB
RES 470 OHM 1/2W 1% AXIAL CMF55470R00FKEB
RES 470ohm 1/2W 1% AXIAL

RES 470ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470R00FKEB-ND
Through Hole Resistors CMF55470R00FKEB-ND
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470 1% T-1 Eb E3 Vishay - 48P6827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470 1% T-1 Eb E3 Vishay
48P6827
Cmf-55 470 1% T-1 Eb E3 Vishay 48P6827
CMF-55 470 1% T-1 EB e3

CMF-55 470 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470R00FKEB CMF55470R00FKEB-ND 48P6827
Product Name RES 470 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 470 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers