Vishay Intertechnology, Inc. RES 470K OHM 1/2W 1% AXIAL CMF55470K00FKEK

Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 1% AXIAL - CMF55470K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 1% AXIAL
CMF55470K00FKEK
RES 470K OHM 1/2W 1% AXIAL CMF55470K00FKEK
RES 470Kohm 1/2W 1% AXIAL

RES 470Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00FKEK-ND
Through Hole Resistors CMF55470K00FKEK-ND
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470K 1% T-1 Ek E3 Vishay - 48P6825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470K 1% T-1 Ek E3 Vishay
48P6825
Cmf-55 470K 1% T-1 Ek E3 Vishay 48P6825
CMF-55 470K 1% T-1 EK e3

CMF-55 470K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00FKEK CMF55470K00FKEK-ND 48P6825
Product Name RES 470K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 470K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details