Vishay Intertechnology, Inc. RES 470K OHM 1/2W 1% AXIAL CMF55470K00FHEB

Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 1% AXIAL - CMF55470K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 1% AXIAL
CMF55470K00FHEB
RES 470K OHM 1/2W 1% AXIAL CMF55470K00FHEB
RES 470Kohm 1/2W 1% AXIAL

RES 470Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00FHEB-ND
Through Hole Resistors CMF55470K00FHEB-ND
470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 470K 1% T-2 Eb E3 Vishay - 68P8426 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 470K 1% T-2 Eb E3 Vishay
68P8426
Cmf-55 470K 1% T-2 Eb E3 Vishay 68P8426
CMF-55 470K 1% T-2 EB e3

CMF-55 470K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55470K00FHEB CMF55470K00FHEB-ND 68P8426
Product Name RES 470K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 470K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details