Vishay Intertechnology, Inc. RES 470K OHM 1/2W .5% AXIAL CMF55470K00DHEK

Description
RES 470Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W .5% AXIAL - CMF55470K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W .5% AXIAL
CMF55470K00DHEK
RES 470K OHM 1/2W .5% AXIAL CMF55470K00DHEK
RES 470Kohm 1/2W .5% AXIAL

RES 470Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55470K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55470K00DHEK-ND
Through Hole Resistors CMF55470K00DHEK-ND
470 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55470K00DHEK CMF55470K00DHEK-ND
Product Name RES 470K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details