Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W 1% AXIAL CMF5546K400FKR670

Description
RES 46.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W 1% AXIAL - CMF5546K400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W 1% AXIAL
CMF5546K400FKR670
RES 46.4K OHM 1/2W 1% AXIAL CMF5546K400FKR670
RES 46.4Kohm 1/2W 1% AXIAL

RES 46.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400FKR670-ND
Through Hole Resistors CMF5546K400FKR670-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 46.4K 1% T-1 Re6 Vishay - 68P8264 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 46.4K 1% T-1 Re6 Vishay
68P8264
Cmf-55-70 46.4K 1% T-1 Re6 Vishay 68P8264
CMF-55-70 46.4K 1% T-1 RE6

CMF-55-70 46.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400FKR670 CMF5546K400FKR670-ND 68P8264
Product Name RES 46.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 46.4K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details