Vishay Intertechnology, Inc. Through Hole Resistors CMF5546K400FKEK

Description
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5546K400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400FKEK-ND
Through Hole Resistors CMF5546K400FKEK-ND
46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 46.4K OHM 1/2W 1% AXIAL - CMF5546K400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W 1% AXIAL
CMF5546K400FKEK
RES 46.4K OHM 1/2W 1% AXIAL CMF5546K400FKEK
RES 46.4Kohm 1/2W 1% AXIAL

RES 46.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 46.4K 1% T-1 Ek E3 Vishay - 48P6801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 46.4K 1% T-1 Ek E3 Vishay
48P6801
Cmf-55 46.4K 1% T-1 Ek E3 Vishay 48P6801
CMF-55 46.4K 1% T-1 EK e3

CMF-55 46.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400FKEK-ND CMF5546K400FKEK 48P6801
Product Name Through Hole Resistors RES 46.4K OHM 1/2W 1% AXIAL Cmf-55 46.4K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details