Vishay Intertechnology, Inc. RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEA70

Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/2W .1% AXIAL - CMF5546K400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/2W .1% AXIAL
CMF5546K400BEEA70
RES 46.4K OHM 1/2W .1% AXIAL CMF5546K400BEEA70
RES 46.4Kohm 1/2W .1% AXIAL

RES 46.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5546K400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5546K400BEEA70-ND
Through Hole Resistors CMF5546K400BEEA70-ND
46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 46.4K .1% T-9 Ea E3 Vishay - 68P8245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 46.4K .1% T-9 Ea E3 Vishay
68P8245
Cmf-55-70 46.4K .1% T-9 Ea E3 Vishay 68P8245
CMF-55-70 46.4K .1% T-9 EA e3

CMF-55-70 46.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5546K400BEEA70 CMF5546K400BEEA70-ND 68P8245
Product Name RES 46.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 46.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details