Vishay Intertechnology, Inc. RES 466 OHM 1/2W 0.1% AXIAL CMF55466R00BERE

Description
RES 466ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 466ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 466 OHM 1/2W 0.1% AXIAL - CMF55466R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 466 OHM 1/2W 0.1% AXIAL
CMF55466R00BERE
RES 466 OHM 1/2W 0.1% AXIAL CMF55466R00BERE
RES 466ohm 1/2W 0.1% AXIAL

RES 466ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55466R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55466R00BERE-ND
Through Hole Resistors CMF55466R00BERE-ND
466 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

466 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55466R00BERE CMF55466R00BERE-ND
Product Name RES 466 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 466 ohms 466 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details