Vishay Intertechnology, Inc. Through Hole Resistors CMF55464R00FHEK

Description
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55464R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55464R00FHEK-ND
Through Hole Resistors CMF55464R00FHEK-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 464 OHM 1/2W 1% AXIAL - CMF55464R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 1% AXIAL
CMF55464R00FHEK
RES 464 OHM 1/2W 1% AXIAL CMF55464R00FHEK
RES 464ohm 1/2W 1% AXIAL

RES 464ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 464 1% T-2 Ek E3 Vishay - 68P8303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 464 1% T-2 Ek E3 Vishay
68P8303
Cmf-55 464 1% T-2 Ek E3 Vishay 68P8303
CMF-55 464 1% T-2 EK e3

CMF-55 464 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55464R00FHEK-ND CMF55464R00FHEK 68P8303
Product Name Through Hole Resistors RES 464 OHM 1/2W 1% AXIAL Cmf-55 464 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details