464 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 464ohm 1/2W .5% AXIAL
CMF-55 464 .5% T-2 EB e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55464R00DHEB-ND | CMF55464R00DHEB | 68P8300 |
| Product Name | Through Hole Resistors | RES 464 OHM 1/2W .5% AXIAL | Cmf-55 464 .5% T-2 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 464 ohms | 464 ohms |