Vishay Intertechnology, Inc. RES 463 OHM 1/2W 1% AXIAL CMF55463R00FKRE70

Description
RES 463ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 463ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 463 OHM 1/2W 1% AXIAL - CMF55463R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 463 OHM 1/2W 1% AXIAL
CMF55463R00FKRE70
RES 463 OHM 1/2W 1% AXIAL CMF55463R00FKRE70
RES 463ohm 1/2W 1% AXIAL

RES 463ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55463R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55463R00FKRE70-ND
Through Hole Resistors CMF55463R00FKRE70-ND
463 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

463 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 463 1% T-1 R36 Vishay - 68P8284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 463 1% T-1 R36 Vishay
68P8284
Cmf-55-70 463 1% T-1 R36 Vishay 68P8284
CMF-55-70 463 1% T-1 R36

CMF-55-70 463 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55463R00FKRE70 CMF55463R00FKRE70-ND 68P8284
Product Name RES 463 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 463 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 463 ohms 463 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details