Vishay Intertechnology, Inc. RES 45.3 OHM 1% 50PPM 1/2W CMF5545R300FHEB

Description
RES 45.3ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 45.3ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1% 50PPM 1/2W - CMF5545R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1% 50PPM 1/2W
CMF5545R300FHEB
RES 45.3 OHM 1% 50PPM 1/2W CMF5545R300FHEB
RES 45.3ohm 1% 50PPM 1/2W

RES 45.3ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF45.3HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF45.3HFTR-ND
Through Hole Resistors CMF45.3HFTR-ND
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF45.3HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF45.3HFCT-ND
Through Hole Resistors CMF45.3HFCT-ND
45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3 1% T-2 Eb E3 Vishay - 68P8175 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3 1% T-2 Eb E3 Vishay
68P8175
Cmf-55 45.3 1% T-2 Eb E3 Vishay 68P8175
CMF-55 45.3 1% T-2 EB e3

CMF-55 45.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545R300FHEB CMF45.3HFTR-ND 68P8175
Product Name RES 45.3 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 45.3 1% T-2 Eb E3 Vishay
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details