Vishay Intertechnology, Inc. RES 45.3 OHM 1/2W .5% AXIAL CMF5545R300DHR6

Description
RES 45.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/2W .5% AXIAL - CMF5545R300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/2W .5% AXIAL
CMF5545R300DHR6
RES 45.3 OHM 1/2W .5% AXIAL CMF5545R300DHR6
RES 45.3ohm 1/2W .5% AXIAL

RES 45.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545R300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545R300DHR6-ND
Through Hole Resistors CMF5545R300DHR6-ND
45.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3 .5% T-2 Re6 Vishay - 68P8174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3 .5% T-2 Re6 Vishay
68P8174
Cmf-55 45.3 .5% T-2 Re6 Vishay 68P8174
CMF-55 45.3 .5% T-2 RE6

CMF-55 45.3 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545R300DHR6 CMF5545R300DHR6-ND 68P8174
Product Name RES 45.3 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 45.3 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers