Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FKEA

Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W 1% AXIAL - CMF5545K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W 1% AXIAL
CMF5545K300FKEA
RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FKEA
RES 45.3Kohm 1/2W 1% AXIAL

RES 45.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300FKEA-ND
Through Hole Resistors CMF5545K300FKEA-ND
45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3K 1% T-1 Ea E3 Vishay - 48P6786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3K 1% T-1 Ea E3 Vishay
48P6786
Cmf-55 45.3K 1% T-1 Ea E3 Vishay 48P6786
CMF-55 45.3K 1% T-1 EA e3

CMF-55 45.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300FKEA CMF5545K300FKEA-ND 48P6786
Product Name RES 45.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 45.3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details