Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FEBF70

Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W 1% AXIAL - CMF5545K300FEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W 1% AXIAL
CMF5545K300FEBF70
RES 45.3K OHM 1/2W 1% AXIAL CMF5545K300FEBF70
RES 45.3Kohm 1/2W 1% AXIAL

RES 45.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300FEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300FEBF70-ND
Through Hole Resistors CMF5545K300FEBF70-ND
45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C5069
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C5069
Resistor,Metal Film,453KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,453KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300FEBF70 CMF5545K300FEBF70-ND 41C5069
Product Name RES 45.3K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details