Vishay Intertechnology, Inc. Through Hole Resistors CMF5545K300DHEA

Description
45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5545K300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300DHEA-ND
Through Hole Resistors CMF5545K300DHEA-ND
45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3K OHM 1/2W .5% AXIAL - CMF5545K300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W .5% AXIAL
CMF5545K300DHEA
RES 45.3K OHM 1/2W .5% AXIAL CMF5545K300DHEA
RES 45.3Kohm 1/2W .5% AXIAL

RES 45.3Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 45.3K .5% T-2 Ea E3 Vishay - 68P8153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3K .5% T-2 Ea E3 Vishay
68P8153
Cmf-55 45.3K .5% T-2 Ea E3 Vishay 68P8153
CMF-55 45.3K .5% T-2 EA e3

CMF-55 45.3K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300DHEA-ND CMF5545K300DHEA 68P8153
Product Name Through Hole Resistors RES 45.3K OHM 1/2W .5% AXIAL Cmf-55 45.3K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details