Vishay Intertechnology, Inc. Metal Film Resistors - CMF5545K300BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5545K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5545K300BER670
Metal Film Resistors - CMF5545K300BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5545K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300BER670-ND
Through Hole Resistors CMF5545K300BER670-ND
45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5052
Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5052
Resistor,Metal Film,453KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,453KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300BER670 CMF5545K300BER670-ND 41C5052
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,453Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details