Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BEEA

Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W .1% AXIAL - CMF5545K300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W .1% AXIAL
CMF5545K300BEEA
RES 45.3K OHM 1/2W .1% AXIAL CMF5545K300BEEA
RES 45.3Kohm 1/2W .1% AXIAL

RES 45.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5545K300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5545K300BEEA-ND
Through Hole Resistors CMF5545K300BEEA-ND
45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 45.3K .1% T-9 Ea E3 Vishay - 68P8146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 45.3K .1% T-9 Ea E3 Vishay
68P8146
Cmf-55 45.3K .1% T-9 Ea E3 Vishay 68P8146
CMF-55 45.3K .1% T-9 EA e3

CMF-55 45.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5545K300BEEA CMF5545K300BEEA-ND 68P8146
Product Name RES 45.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 45.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details